EN
  • EN
  • DE

CD74ACT273SM

Part No CD74ACT273SM
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, ACT SERIES / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Bulk
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 85 MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74ACT273
Standard Package 33 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577448-CD74ACT273SM
Ultra Librarian 3D Model Ultra Librarian CD74ACT273SM CAD Model

Description

The CD74ACT273SM is a high-speed CMOS Octal D-Type Flip-Flop with a clear feature, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74ACT family, known for its significant improvements in speed over general CMOS logic while maintaining CMOS low power consumption.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • IC Package Type: SOIC
  • Number of Pins: 20
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 9ns at 5V
  • Output Current: ±24mA

Applications

The CD74ACT273SM is suitable for a wide range of applications including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators

Product Description

The device consists of eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs load and reset all flip-flops simultaneously. The register is fully edge-triggered. The state of each D input, one setup time before the Low-to-High clock transition, is transferred to the corresponding flip-flop’s Q output.

The CD74ACT273SM is characterized for operation from -55°C to 125°C, making it suitable for military-grade applications. It is also ideal for the buffering of data in computers, instrumentation, and other systems that require high-speed and low power consumption. Its fast propagation delay and high current drive are critical for high-speed data processing and storage.

With its robust packaging, the CD74ACT273SM is designed for surface mounting, and it fits perfectly into automated assembly lines, ensuring reliability and ease of integration into a wide variety of electronic systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD74ACT273SM is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess