EN
  • EN
  • DE

CD74ACT297M

Part No CD74ACT297M
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DIG PHASE-LOCKED LOOP 16-SOIC / DIGITAL PHASE-LOCKED LOOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 55MHz
Divider/Multiplier No/No
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771363-CD74ACT297M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT297
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74ACT297M CAD Model

Description

Overview of Texas Instruments CD74ACT297M

The CD74ACT297M is a versatile digital signal processing integrated circuit designed and manufactured by Texas Instruments. This high-performance chip is part of the ACT (Advanced CMOS Technology) family and is particularly well-suited for applications requiring precise digital filtering and signal manipulation.

Key Features

  • Technology: The device is built on Texas Instruments' reliable CMOS technology, ensuring low power consumption and high noise immunity, which is essential for digital signal processing applications.
  • Package: The CD74ACT297M comes in a compact SOIC-16 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.
  • Functionality: It features a programmable universal filter which can be configured as a band-pass, low-pass, high-pass, or all-pass filter. This flexibility makes it ideal for various signal processing tasks in both analog and digital domains.
  • Operating Voltage: The device operates within a supply voltage range of 4.5V to 5.5V, fitting well with standard digital systems.
  • Speed: The CD74ACT297M boasts a high-speed performance, ensuring efficient processing and reduced latency in critical applications.

Applications

The CD74ACT297M is suitable for a wide array of applications, including:

  • Audio processing equipment
  • Communication systems
  • Data acquisition systems
  • Signal conditioning modules
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74ACT297M is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the demands of professional environments.

Conclusion

In summary, the CD74ACT297M from Texas Instruments is a high-quality, flexible, and efficient digital signal processing chip ideal for a variety of applications. Its programmable filter options, low power consumption, and compact form factor make it a valuable component for any project involving complex signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6518 $50.3842
46+ $2.1759 $100.0914
72+ $2.1079 $151.7688
99+ $2.0399 $201.9501
127+ $1.9719 $250.4313
170+ $1.7679 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess