EN
  • EN
  • DE

TPS2042BD

Part No TPS2042BD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES | IC PWR DIST SWITCH DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2042B
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272091-TPS2042BD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2042BD CAD Model

Description

The TPS2042BD from Texas Instruments is a robust, high-performance power distribution switch designed for applications requiring power management solutions. This device is part of the TPS204xB/TPS205xB family of dual-channel, current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Dual-Channel: The TPS2042BD features two independent channels, making it versatile for managing multiple USB peripherals or other devices requiring power distribution.
  • Current Limiting: Each channel is protected by an accurate current-limiting circuit that prevents damage to host devices from over-current conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safety and reliability by preventing overheating.
  • Fast Overcurrent Response: The TPS2042BD reacts quickly to overcurrent events, providing prompt response times to protect connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction.

Applications

The TPS2042BD is ideal for a wide range of applications, including:

  • USB hubs and peripheral power management
  • Hot plug-in power supplies
  • Power distribution switches

Technical Specifications

Parameter Value
Number of Channels 2
Continuous Current (Max) 0.5A per channel
Operating Voltage Range 2.7V to 5.5V
Package Type 8-Pin SOIC (D)

The TPS2042BD is available in a small-outline package (SOP) and is characterized for operation over the free-air temperature range of -40°C to 85°C. By providing reliable power distribution and protection features, the TPS2042BD is a superior choice for designers looking to enhance the safety and performance of their USB power management systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1885 $50.8950
650+ $0.1547 $100.5550
1,005+ $0.1499 $150.6495
1,380+ $0.1450 $200.1000
1,785+ $0.1402 $250.2570
2,390+ $0.1257 $300.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,462 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess