EN
  • EN
  • DE

CD74ACT540M96

Part No CD74ACT540M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74ACT
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ACT540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31555-1, 296-31555-2, CD74ACT540M96-ND, 296-31555-6, CD74ACT540M96E4-ND, CD74ACT540M96E4
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866148-CD74ACT540M96
Ultra Librarian 3D Model Ultra Librarian CD74ACT540M96 CAD Model

Description

Product Overview: CD74ACT540M96

The CD74ACT540M96 is a high-speed octal buffer/line driver designed by Texas Instruments to provide a reliable solution for driving bus lines or buffer memory address registers. This integrated circuit is part of the ACT family, known for its advanced high-speed CMOS technology, which ensures robust performance with low power consumption.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Logic Family: ACT
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Performance and Durability

The CD74ACT540M96 is designed to deliver high-performance with its fast propagation delay and output transition times, which are both crucial in high-speed applications. Its robust construction ensures that the device can operate reliably within a wide range of environmental conditions, making it a suitable choice for industrial and commercial applications.

Applications

Due to its versatile nature, the CD74ACT540M96 can be used in various applications, including:

  • Driving bus lines in computing systems
  • Buffering data in communication infrastructures
  • Address driving for memory modules
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is a global leader in semiconductor solutions, and the CD74ACT540M96 is a testament to their commitment to quality and reliability. This product is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and longevity.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7380 $51.6600
170+ $0.6055 $102.9350
260+ $0.5866 $152.5160
355+ $0.5677 $201.5335
460+ $0.5488 $252.4480
610+ $0.4920 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess