EN
  • EN
  • DE

CD74FCT541M

Part No CD74FCT541M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74FCT
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74FCT541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74FCT541ME4-ND, 296-33014-5, CD74FCT541M-ND, CD74FCT541MG4, CD74FCT541MG4-ND, CD74FCT541ME4
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866156-CD74FCT541M
Ultra Librarian 3D Model Ultra Librarian CD74FCT541M CAD Model

Description

CD74FCT541M Octal Buffer/Line Driver from Texas Instruments

The CD74FCT541M is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) octal buffer/line driver designed by Texas Instruments to provide high-speed operation while maintaining the CMOS low power dissipation. This integrated circuit is part of the FCT (Fast CMOS TTL-compatible) family and is ideal for driving bus lines or buffer memory address registers thanks to its bidirectional transceiver functionality.

This device features eight non-inverting buffers/line drivers with 3-state outputs that can drive heavily loaded bus lines with up to 15 LSTTL (Low-Power Schottky TTL) loads while providing high-speed data flow. The 3-state control gate is a common feature, which allows the outputs to assume a high-impedance state, effectively disconnecting the outputs from the bus. This is essential for sharing bus lines in systems with multiple peripherals or for avoiding bus contention issues.

The CD74FCT541M operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels, and its inputs are designed to withstand static discharge, providing robustness and reliability in various applications. The typical output drive at 5V is 24mA, and the device can support inputs up to 5.5V even when powered down (off state), which is a useful feature for live insertion or hot-swapping applications.

With a maximum operating temperature range of -55°C to 125°C, the CD74FCT541M is suitable for demanding environments and can be used in a variety of industrial and commercial applications. The package type for this device is SOIC (Small Outline Integrated Circuit) with 20 pins, providing a compact footprint for space-conscious designs.

Overall, the CD74FCT541M from Texas Instruments is a versatile and reliable component for systems requiring high-speed data transfer and buffering while maintaining low power consumption and high noise immunity. Its compatibility with existing TTL logic levels and the ability to operate in extreme temperature conditions make it a preferred choice for a wide range of electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9308 $54.2388
25+ $4.0458 $101.1450
39+ $3.9193 $152.8527
53+ $3.7929 $201.0237
69+ $3.6665 $252.9885
92+ $3.2872 $302.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess