EN
  • EN
  • DE

CD74FCT541M96

Part No CD74FCT541M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74FCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74FCT541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915147-CD74FCT541M96
Ultra Librarian 3D Model Ultra Librarian CD74FCT541M96 CAD Model

Description

Product Overview: CD74FCT541M96 by Texas Instruments

The CD74FCT541M96 is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver the functionality and reliability required in modern digital systems. This integrated circuit is part of the FCT (Fast CMOS TTL-Compatible) family, which is renowned for its speed and low power consumption. The device is particularly suitable for driving bus lines or buffer memory address registers owing to its high drive current and robust output stages.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems.
  • Output Drive Capability: Capable of driving up to -64mA and 15mA, ensuring strong signal transmission over bus lines.
  • Speed: Fast propagation delays and output transition times to support high-speed data transmission.
  • Package: Supplied in a 20-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix 'M96'.
  • Temperature Range: Operable within an industrial temperature range of -40°C to 85°C.
  • Logic Level Compatibility: TTL input and output level compliant, allowing for easy integration with existing TTL logic.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.

Applications

The CD74FCT541M96 is a versatile component that can be employed in a wide array of applications, including:

  • Data communication and telecommunication systems
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Buffer memory address registers in digital systems
  • Driving bus lines where high-current sink and source capability is required

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the CD74FCT541M96 is a testament to their commitment to quality. Each device undergoes rigorous testing to ensure performance and reliability. Customers can trust in the durability and consistent operation of this component, backed by Texas Instruments' reputation for excellence in electronic design and manufacturing.

Whether for new designs or for upgrading existing systems, the CD74FCT541M96 offers a blend of speed, power efficiency, and robustness, making it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1369 $51.2856
58+ $1.7534 $101.6972
89+ $1.6986 $151.1754
122+ $1.6438 $200.5436
158+ $1.5890 $251.0620
211+ $1.4246 $300.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess