EN
  • EN
  • DE

CD74HC08PWR

Part No CD74HC08PWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC08
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577487-CD74HC08PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC08PWR CAD Model

Description

Product Overview: CD74HC08PWR by Texas Instruments

The CD74HC08PWR is a high-speed CMOS logic quad 2-input AND gate integrated circuit, designed and manufactured by the renowned Texas Instruments (TI). This device is a part of the HC family, which signifies that it is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates, with the low power consumption of standard CMOS integrated circuits.

This particular model, encapsulated in a TSSOP-14 (Thin Shrink Small Outline Package) with 14 pins, offers a compact footprint suitable for space-constrained applications while providing robust functionality. The CD74HC08PWR operates over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times, making it a versatile choice for interfacing with both CMOS and LSTTL systems.

Key features of the CD74HC08PWR include:

  • Logic Type: Quad 2-Input AND Gate
  • Package / Case: TSSOP-14
  • Operating Temperature: -55°C to 125°C, suitable for a wide range of environmental conditions.
  • Supply Voltage Range: 2V to 6V, accommodating various power supply levels.
  • Logic Level Compatibility: TTL-Compatible Inputs
  • Output Drive Capability: 10 LSTTL Loads
  • High Noise Immunity: Characteristic of CMOS technology, which is essential for stable operation in electrically noisy environments.

The CD74HC08PWR is ideal for a multitude of electronic applications that require logical AND operations. These include, but are not limited to, function generation, digital signal processing, and complex logic circuitry. Its high noise immunity and the ability to drive multiple LSTTL loads make it highly suitable for use in telecommunications, computing, and industrial electronics where reliability and performance are critical.

Designers and engineers can rely on the CD74HC08PWR for its consistent performance and Texas Instruments' commitment to quality. Whether it's used in prototyping or mass production, this AND gate IC is an excellent choice for implementing logical operations in a circuit.

For detailed specifications, technical documentation, and application notes, interested parties are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2658 $50.5020
460+ $0.2181 $100.3260
710+ $0.2113 $150.0230
980+ $0.2045 $200.4100
1,265+ $0.1977 $250.0905
1,695+ $0.1772 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess