EN
  • EN
  • DE

CD74HC123M96G4

Part No CD74HC123M96G4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 25NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Discontinued
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC123
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577496-CD74HC123M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HC123M96G4 CAD Model

Description

The CD74HC123M96G4 is a high-speed CMOS logic Dual Retriggerable Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit is designed to be used in applications requiring precise timing and pulse generation, such as in digital communication systems, data processing, instrumentation, and control systems.

Key Features

  • High-Speed Performance: The CD74HC123M96G4 operates at a high speed, making it suitable for fast systems and ensuring minimal propagation delays.
  • Wide Operating Voltage: It features a wide operating voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with TTL levels.
  • Low Power Consumption: This device is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Dual Monostable Multivibrator: The dual configuration allows for two independent timing operations within a single package, optimizing space and reducing the need for additional components.
  • Retriggerable: The multivibrator is retriggerable, meaning it can reset and start a new timing cycle before the current cycle has completed, providing versatility in timing design.
  • Balanced Propagation Delays: The device is designed to have balanced propagation delays, which is crucial for maintaining timing accuracy in high-speed systems.

Applications

The CD74HC123M96G4 is versatile and can be used in a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems
  • Envelope detection

Package Information

The device is available in a compact SOIC-16 package, which is suitable for surface-mount technology (SMT). Its small footprint allows for high-density mounting and is ideal for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HC123M96G4 is built to meet high standards, ensuring stable performance and a long operational life in a variety of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4913 $51.5865
250+ $0.4032 $100.8000
385+ $0.3906 $150.3810
530+ $0.3780 $200.3400
685+ $0.3654 $250.2990
920+ $0.3276 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess