EN
  • EN
  • DE

SN74CB3Q16210DL

Part No SN74CB3Q16210DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP  /  Bus Switch 10 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CB3Q16210
Other Names 2156-SN74CB3Q16210DL,SN74CB3Q16210DLG4,SN74CB3Q16210DLG4,TEXTISSN74CB3Q16210DL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256797-SN74CB3Q16210DL
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16210DL CAD Model

Description

The SN74CB3Q16210DL from Texas Instruments is a high-performance, 20-bit FET bus switch designed to provide superior switching performance with low on-state resistance. This product is part of the SN74CB3Q series, which is known for its exceptional quality and reliability, catering to a wide range of applications that require efficient signal switching.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (ron) that typically ranges from 4 Ω to 5 Ω, ensuring minimal signal distortion and power loss during operation.
  • 5-V Tolerant Inputs: This switch is equipped with 5-V tolerant inputs, which allows for interface flexibility with different logic levels and ensures compatibility with a variety of digital circuits.
  • Quick Switching: SN74CB3Q16210DL boasts a quick switching speed, which is essential for high-speed data transmission and signal routing applications.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, from -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Low Power Consumption: It is designed for low power consumption, which makes it an ideal choice for power-sensitive applications.

Applications

The SN74CB3Q16210DL is versatile and can be used in various applications, including:

  • Communication Systems
  • Data Centers
  • Networking Equipment
  • Server Infrastructure
  • Signal Gating
  • Bus Isolation

Product Specifications

The SN74CB3Q16210DL comes in a 48-pin SSOP (DL) package, ensuring a compact footprint for space-constrained applications. It supports a wide supply voltage range from 2.3 V to 3.6 V, making it versatile for interfacing with different logic levels. Additionally, it has a robust ESD protection which safeguards the device against electrostatic discharge events.

Ordering and Packaging Information

For purchasing and detailed packaging information, customers can refer to the Texas Instruments official website or authorized distributors. The part number SN74CB3Q16210DL ensures that you receive the genuine product with the full backing of Texas Instruments' quality assurance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess