EN
  • EN
  • DE

CD74HC126M

Part No CD74HC126M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028339-CD74HC126M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC126M CAD Model

Description

CD74HC126M High-Speed CMOS Logic Quad Buffer

The CD74HC126M is a high-speed CMOS Logic Quad Buffer manufactured by Texas Instruments, designed to provide high-performance buffering with a wide operating voltage range. This integrated circuit features four independent buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • Wide Operating Voltage: The device operates over a broad voltage range of 2V to 6V, catering to the needs of most CMOS logic systems and making it compatible with TTL logic levels.
  • High Output Current: Capable of sourcing or sinking up to 25mA, the CD74HC126M can drive multiple components in a circuit without the need for additional current amplification.
  • 3-State Outputs: The quad buffers have 3-state outputs which can be put into a high impedance state, effectively disconnecting the output from the circuit. This feature is critical for bidirectional data buses where multiple devices may need to share a common data line.
  • Low Power Consumption: The device boasts a low power consumption characteristic of CMOS integrated circuits, ensuring minimal power wastage and heat generation within electronic systems.
  • High Noise Immunity: True to the CMOS technology, the CD74HC126M has an inherent noise immunity that provides stable operation even in electrically noisy environments.

Applications

The versatility of the CD74HC126M allows it to be used in a wide range of applications, including:

  • Buffering and driving bus lines in computing systems.
  • Interfacing and signal buffering between different voltage domains.
  • Memory address register buffering in microprocessor systems.
  • Control systems where multiple peripherals may need to communicate over a common bus.

Package and Quality Assurance

The CD74HC126M is offered in an SOIC-14 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, providing reliability and performance consistency across the product range. As with all Texas Instruments products, this device is designed to meet stringent industry requirements, ensuring a dependable solution for both commercial and industrial applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4322 $51.8640
285+ $0.3547 $101.0895
440+ $0.3436 $151.1840
605+ $0.3325 $201.1625
780+ $0.3214 $250.6920
1,045+ $0.2882 $301.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess