EN
  • EN
  • DE

CD74HC138MT

Part No CD74HC138MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 3-TO-8 DECODER/DEMUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028344-CD74HC138MT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian CD74HC138MT CAD Model

Description

Product Overview: CD74HC138MT from Texas Instruments

The CD74HC138MT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a part of the HC (High-Speed CMOS) family and is a 3-to-8 line decoder/demultiplexer. It is specifically engineered to facilitate the decoding of binary information from a three-bit input to one of eight output lines, making it an essential component for a variety of digital systems where efficient data distribution is required.

The CD74HC138MT offers a robust design with a wide operating voltage range from 2V to 6V, which makes it highly versatile for use in a multitude of applications, including personal computers, communication systems, data processors, and other sophisticated electronics. The device's high noise immunity and low power consumption are hallmarks of the CMOS technology, ensuring reliable performance in demanding environments.

One of the key features of the CD74HC138MT is its ability to operate at high speeds while maintaining low power dissipation. This characteristic is crucial for modern electronic devices that aim to achieve energy efficiency without compromising on performance. The device also includes three binary select inputs (A, B, and C), an active-low enable input (G1), and two active-high enable inputs (G2A and G2B), which provide flexible control options to the user.

The CD74HC138MT comes in a compact surface-mount package, specifically the TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. This packaging allows for efficient use of PCB (Printed Circuit Board) real estate, enabling designers to create more compact and sophisticated electronic products.

Texas Instruments is known for its commitment to quality, and the CD74HC138MT is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of both industrial and consumer applications. With Texas Instruments' global support and supply chain expertise, customers can rely on the CD74HC138MT for their critical design projects.

Overall, the CD74HC138MT from Texas Instruments is an exemplary component that combines high-speed operation, low power consumption, and versatile functionality, making it a top choice for designers looking to implement efficient decoding solutions in their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5199 $51.9900
235+ $0.4266 $100.2510
365+ $0.4133 $150.8545
500+ $0.4000 $200.0000
650+ $0.3866 $251.2900
870+ $0.3466 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess