EN
  • EN
  • DE

CD74HC193M

Part No CD74HC193M
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC PRESET SYNC 4-BIT HS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 29MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765408-CD74HC193M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC193
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC193M CAD Model

Description

Product Overview: CD74HC193M from Texas Instruments

The CD74HC193M is a high-speed CMOS logic Presettable Synchronous 4-Bit Binary Up/Down Counter designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the 74HC series and is recognized for its robust performance in a wide range of digital applications.

Key Features

  • Counting Sequence: Synchronous and reversible 4-bit binary counting.
  • Presettable: The counter can be preset to any binary value present on the parallel data inputs by using the load input.
  • High-Speed Operation: Capable of operating with clock pulse rates up to a significant MHz range, ensuring swift response in high-speed systems.
  • Dual Mode: The device supports both up and down counting modes, providing flexibility in control logic schemes.
  • Logic Level Compatibility: Compatible with standard CMOS outputs and with TTL logic levels for seamless integration into a variety of circuits.
  • Multiple Package Options: Available in a range of package types, with the M suffix indicating the SOIC (Small Outline Integrated Circuit) package for surface-mount technology applications.

Applications

The CD74HC193M is well-suited for a multitude of digital applications, including:

  • Industrial control systems
  • Instrumentation and test equipment
  • Automotive systems
  • Robotics and automation
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC193M is no exception, undergoing rigorous testing and quality assurance processes to ensure reliability and performance in demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on the Texas Instruments website. This resource provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the CD74HC193M into their projects.

You May Also Be Interested in

Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess