EN
  • EN
  • DE

NCP1081DEG

Part No NCP1081DEG
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20TSSOP / Integrated High Power PoE-PD Interface & DC-DC Converter Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 40W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Part Number Series NCP1081
Manufacturer Pack Quantity 74
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813908-NCP1081DEG
Ultra Librarian 3D Model Ultra Librarian NCP1081DEG CAD Model

Description

ON Semiconductor NCP1081DEG Power over Ethernet (PoE) Controller

The ON Semiconductor NCP1081DEG is a versatile Power over Ethernet (PoE) controller that integrates a plethora of features to streamline the implementation of PoE-based applications. As part of the high-power PoE-PD interface product family, the NCP1081DEG is designed to extract power from conventional twisted pair Category 5 Ethernet cables in accordance with the IEEE 802.3at standard.

This robust component is capable of delivering up to 25.5W of power, making it an ideal solution for a wide range of PoE applications such as IP cameras, wireless access points, and VoIP phones. The NCP1081DEG's integration of a PoE interface and a power converter allows for a simplified system design, reducing the number of external components required and minimizing the overall system cost.

The device supports both end-span and mid-span power configurations, providing flexibility in network design. It includes an advanced power management feature set that allows for multiple power device (PD) classes, including two-event classification, which is essential for high-power applications. Furthermore, the NCP1081DEG incorporates signature resistor detection and power classification to ensure interoperability with other PoE-capable devices.

For enhanced safety, the NCP1081DEG includes under-voltage lockout (UVLO), over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown features. These protective measures ensure reliable operation under various environmental conditions and system anomalies. The device also offers a sleep mode for reduced power consumption when the port is not in use, contributing to energy-efficient operation.

With a wide operating temperature range, the NCP1081DEG is suitable for demanding industrial environments. Its compact surface-mount package allows for integration into space-constrained applications, while the lead-free construction and RoHS compliance ensure environmental sustainability.

In summary, the ON Semiconductor NCP1081DEG is a high-performance, feature-rich PoE controller that provides a cost-effective and efficient solution for powering Ethernet devices directly through network cables, simplifying infrastructure and reducing installation costs.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0299 $74.0299
2+ $71.7165 $143.4330
3+ $69.4030 $208.2090
4+ $67.0896 $268.3584
5+ $60.1493 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess