EN
  • EN
  • DE

MC79L12ACLP

Part No MC79L12ACLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE-VOLTAGE REGULATORS | IC REG LINEAR -12V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -27V
Min/Fixed Output Voltage -12V
Maximum Dropout Voltage 1.7V at 40mA
Output Current 100mA
PSRR 42dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number MC79L12A
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220297-MC79L12ACLP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC79L12ACLP CAD Model

Description

Product Overview: Texas Instruments MC79L12ACLP

The MC79L12ACLP from Texas Instruments is a robust negative voltage regulator designed for a variety of applications that require a regulated -12V supply. This linear regulator offers a fixed output voltage with high stability and reliability, making it an excellent choice for electronic devices that demand consistent performance.

Key Features

  • Fixed Output Voltage: The device provides a fixed -12V output, which is crucial for circuits that require a stable negative voltage reference.
  • Output Current: Capable of delivering up to 100 mA of output current, the MC79L12ACLP is suitable for low power applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the regulator does not overheat, enhancing its longevity and reliability.
  • Short Circuit Protection: With its short circuit protection feature, the device is safeguarded against damage due to short circuits, providing peace of mind in various circuit configurations.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator allows it to maintain regulation with minimal difference between the input and output voltages.
  • No External Components Required: The MC79L12ACLP is designed to work without the need for external components, simplifying design and reducing overall system cost.

Applications

The Texas Instruments MC79L12ACLP is versatile and can be utilized in a wide range of applications, including:

  • Power Supplies
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunication Systems
  • Battery-Powered Devices
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MC79L12ACLP is no exception. Manufactured with the highest standards, this voltage regulator ensures consistent performance and reliability for critical applications. Whether you are designing a simple power supply or an intricate electronic system, the MC79L12ACLP from Texas Instruments is an excellent choice for a negative voltage regulator solution.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess