EN
  • EN
  • DE

CD74HC368M96

Part No CD74HC368M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High-Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160248-CD74HC368M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC368
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CD74HC368M96 CAD Model

Description

Product Overview: CD74HC368M96 by Texas Instruments

The CD74HC368M96 is a high-speed CMOS Logic Hex Inverter Buffer/Driver with 3-State Outputs, meticulously crafted by Texas Instruments to meet a wide range of application requirements. This integrated circuit is designed to interface between different voltage levels, offering a robust solution for driving bus lines or buffer memory address registers with its high current output capability.

Key Features

  • High-Speed CMOS Technology: The CD74HC368M96 operates with the cutting-edge CMOS technology, ensuring reduced power consumption and minimal heat generation, which is ideal for high-density integrated circuit designs.
  • Hex Inverter Buffers: The device contains six inverter buffers, providing ample capability for signal inversion and buffering needs within complex electronic systems.
  • 3-State Outputs: The inclusion of 3-state outputs allows for efficient connection to bus lines, as the outputs can be set to a high impedance state, thus minimizing the risk of bus contention.
  • Versatile Voltage Compatibility: It is designed to operate with a broad supply voltage range from 2V to 6V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL and CMOS technologies.
  • High Output Current: The CD74HC368M96 can sink or source up to 25 mA of output current, providing reliable drive capability for connected devices.

Applications

The CD74HC368M96 is a versatile component that can be used in a wide array of applications, including:

  • Logic level shifting
  • Memory address driving
  • Bus-oriented systems
  • Buffering for data transmission lines

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the CD74HC368M96 is no exception. It is rigorously tested to ensure high reliability and performance in even the most demanding applications. With its robust design and Texas Instruments' reputation, you can trust this component to be a dependable part of your electronic designs.

Overall, the CD74HC368M96 from Texas Instruments is an exceptional choice for designers looking for a high-performance hex inverter buffer/driver with 3-state outputs. Its versatility, combined with the quality assurance of Texas Instruments, makes it a valuable addition to any project requiring reliable logic level translation or signal buffering.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess