EN
  • EN
  • DE

CD74HC4016M96

Part No CD74HC4016M96
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed CMOS Logic Quad Bilateral Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 170 Ohm
Channel-to-Channel Matching (ΔRon) 8.5 Ohm
Operating Supply Voltage 2 V ~ 10 V
-3db Bandwidth 20MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1160260-CD74HC4016M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4016
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4016M96 CAD Model

Description

Product Overview: Texas Instruments CD74HC4016M96

The CD74HC4016M96 is a high-speed silicon-gate CMOS Quad Bilateral Switch integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This versatile chip is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for a wide variety of digital applications.

This particular model comes in a compact SOIC-14 package, which is ideal for space-constrained applications. The CD74HC4016M96 features four independent switches capable of controlling both digital and analog signals. This makes it an excellent choice for signal routing and multiplexing tasks in various electronic devices, including communication systems, instrumentation, and process control.

Key Specifications

  • Voltage Range: The device can operate with a supply voltage range of 2V to 6V, which allows for use in both 3.3V and 5V systems.
  • Low ON Resistance: The switches exhibit a low ON resistance, typically around 70 ohms at 4.5V VCC, which ensures minimal signal distortion and power loss.
  • High-Speed: The CD74HC4016M96 boasts a fast switching speed, making it suitable for high-frequency applications.
  • Wide Operating Temperature: It can operate over a wide temperature range from -55°C to 125°C, ensuring reliability under extreme conditions.

Applications

The CD74HC4016M96 is used in a multitude of applications such as:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating, chopping, modulation, or demodulation
  • Signal switching in communication devices
  • Function generation and waveform shaping

With its robust design and flexible functionality, the CD74HC4016M96 is an essential component for designers looking to create efficient and reliable electronic systems. TI's commitment to quality ensures that this product meets the stringent requirements of the electronics industry, providing a solution that engineers can trust for their critical designs.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2072 $50.7640
590+ $0.1700 $100.3000
915+ $0.1647 $150.7005
1,255+ $0.1594 $200.0470
1,625+ $0.1541 $250.4125
2,175+ $0.1381 $300.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,328 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess