EN
  • EN
  • DE

CD74HC4051QM96Q1

Part No CD74HC4051QM96Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 130OHM 16SOIC / 1 Circuit IC Switch 8:1 130Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 130Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±1V ~ 5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Max) 400nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577589-CD74HC4051QM96Q1
Ultra Librarian 3D Model Ultra Librarian CD74HC4051QM96Q1 CAD Model

Description

CD74HC4051QM96Q1 - High-Speed CMOS Logic 8-Channel Analog Multiplexer/Demultiplexer

The CD74HC4051QM96Q1 from Texas Instruments is a high-performance CMOS logic 8-channel analog multiplexer/demultiplexer that integrates the latest technology to deliver exceptional quality and reliability for automotive and industrial applications. This versatile component is designed to handle both digital and analog signals, making it an indispensable part of various electronic systems.

With its wide voltage range, the CD74HC4051QM96Q1 can operate between 2V and 6V, providing a flexible solution for systems that require operation at different power levels. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance across extreme temperature conditions, which is crucial for automotive and industrial environments.

The multiplexer/demultiplexer function is realized by an 8-channel configuration, which allows it to efficiently route signals from eight different sources to a single destination or vice versa. This makes it ideal for signal routing applications in complex electronic systems where space and power are at a premium.

Featuring low "on" resistance and low "off" leakage, the CD74HC4051QM96Q1 ensures minimal signal distortion and power loss, contributing to the overall efficiency of the system. Its fast switching speeds contribute to its high-performance characteristics, making it suitable for applications that require quick response times.

Moreover, the CD74HC4051QM96Q1 is designed with ESD (Electrostatic Discharge) protection circuitry, which guards against the accidental discharge of static electricity that can damage electronic components. This feature adds an extra layer of robustness, enhancing the longevity of the device.

In summary, the CD74HC4051QM96Q1 from Texas Instruments is a highly reliable and versatile component that meets the stringent requirements of automotive and industrial applications. Its ability to operate over a wide voltage range and temperature spectrum, along with its efficient signal routing capabilities, makes it a top choice for designers looking to optimize their electronic systems.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the official datasheets and support documentation available from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,559 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess