EN
  • EN
  • DE

CD74HC4514M96

Part No CD74HC4514M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX HS 4-16 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1028429-CD74HC4514M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4514M96 CAD Model

Description

Overview of Texas Instruments CD74HC4514M96

The CD74HC4514M96 is a high-performance CMOS 4-to-16 line decoder/demultiplexer with input latches from Texas Instruments. This integrated circuit is designed to offer a high level of functionality and performance for a wide range of digital applications. The device features a binary-coded decimal input structure, comprising four data input lines and sixteen mutually exclusive output lines.

Key Features

  • High-Speed CMOS Technology: The CD74HC4514M96 operates at high speeds similar to LSTTL counterparts while maintaining the CMOS low power consumption.
  • Input Latching Function: It includes a latch enable (LE) input that, when held high, allows the data on the inputs to be latched, providing a stable output even if the input changes.
  • Output Enable (OE): The output enable input controls whether the selected output is driven to its active state or remains in a high-impedance state, thus allowing for easier expansion of the decoder and demultiplexer functions.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 6V, catering to a variety of logic level requirements.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Robust Output Drive: The CD74HC4514M96 can drive up to 10 LSTTL loads, which is a testament to its robust output drive capabilities.

Applications

The versatile nature of the CD74HC4514M96 makes it suitable for numerous applications, such as:

  • Data multiplexing
  • Signal routing
  • Function selection
  • Address decoding for memory selection
  • Control signal generation

Package and Quality

The CD74HC4514M96 comes in a compact surface-mount 24-pin SOIC package, which is conducive for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS regulations, making it an environmentally friendly choice for modern electronics.

With its robust feature set and Texas Instruments' reputation for quality, the CD74HC4514M96 is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9466 $54.4126
25+ $4.0588 $101.4700
39+ $3.9320 $153.3480
53+ $3.8051 $201.6703
68+ $3.6783 $250.1244
91+ $3.2978 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess