EN
  • EN
  • DE

CD74HC541E

Part No CD74HC541E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1028436-CD74HC541E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC541E CAD Model

Description

CD74HC541E Octal Buffer/Line Driver from Texas Instruments

The CD74HC541E is a high-speed CMOS Octal Buffer/Line Driver designed to use with 3-state outputs. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is a part of the HC family, which is recognized for its high-speed and low-power consumption. The device is specifically tailored for driving bus lines or buffer memory address registers, which makes it an ideal component for a variety of digital applications.

This product features eight non-inverting buffers with 3-state outputs that can deliver a high-current drive for bus-oriented systems. With a typical voltage range from 2V to 6V, the CD74HC541E ensures compatibility with a wide range of logic families. Its robust design allows for the direct drive of up to 15 LSTTL loads, making it a versatile choice for interfacing with different logic levels.

The 3-state output configuration of the CD74HC541E allows for connection to a bus-organized system without the need for external pull-up resistors. This reduces the overall component count in the system design and simplifies the PCB layout. When the output enable (OE) input is high, the outputs are in a high-impedance state, which effectively disconnects them from the bus. This feature is particularly useful in applications where multiple devices are connected to a common bus, as it prevents bus contention.

Encased in a standard 20-pin DIP (Dual In-line Package), the CD74HC541E is easy to handle and integrate into various electronic assemblies. Its pin layout is designed for optimal signal integrity, ensuring reliable operation even in environments with high switching speeds. The device also includes protection against damage due to high static voltages or electric fields by incorporating inputs and outputs that are designed to withstand electrostatic discharge (ESD).

Overall, the CD74HC541E from Texas Instruments is a reliable and efficient solution for digital systems requiring high-speed, octal buffer/line drivers with 3-state outputs. Its compatibility with multiple logic families, high current drive capability, and ESD protection make it an excellent choice for designers looking to create robust and flexible digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess