Product Overview: CD74AC00M96 Logic Gates
The CD74AC00M96 device is a high-performance, CMOS Quad 2-Input NAND Gate integrated circuit, manufactured by Texas Instruments. This logic gate IC is designed to deliver fast and reliable digital logic operations, making it an ideal choice for a wide range of applications in modern electronic systems.
Key Features
- Logic Type: Quad 2-Input NAND Gate, providing the fundamental building block for digital circuits.
- Supply Voltage Range: Operates from 1.5V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
- High-Speed Performance: Features a typical propagation delay time of 8.5ns at 5V, allowing for quick signal processing and rapid system responses.
- Drive Capability: Capable of driving up to 24mA at the output, enabling the direct driving of LEDs or other visual indicators.
- Package Type: Available in a 14-pin SOIC package, which is suitable for surface mounting and space-saving PCB design.
- Operating Temperature Range: Functional across a wide temperature range from -55°C to 125°C, ensuring reliability in harsh environmental conditions.
Applications
The CD74AC00M96 is versatile and can be used in various digital applications including:
- Logic function implementation
- Signal processing
- Computer systems
- Networking equipment
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the CD74AC00M96 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust design and TI's rigorous testing, this component is built to deliver consistent performance over its lifespan.
Support and Resources
Customers can access a wealth of resources including detailed datasheets, application notes, and design resources on the Texas Instruments website. TI also provides customer support and a community forum for designers and engineers to discuss and troubleshoot their applications.
Whether you are designing a complex digital system or need a reliable NAND gate for a simple logic circuit, the CD74AC00M96 from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.