EN
  • EN
  • DE

CD74HC564M

Part No CD74HC564M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74HC564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33110-5, CD74HC564M-ND, CD74HC564ME4, CD74HC564ME4-ND, CD74HC564MG4, CD74HC564MG4-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866167-CD74HC564M
Ultra Librarian 3D Model Ultra Librarian CD74HC564M CAD Model

Description

Overview of Texas Instruments CD74HC564M

The CD74HC564M is a high-speed CMOS logic Octal D-type Flip-Flop with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is part of TI's 74HC series, which is known for its robust performance and compatibility with a wide range of applications in digital electronics.

Key Features

  • Logic Type: The device features an Octal D-type Flip-Flop logic, which is essential for storing and transferring data in digital circuits.
  • Output Type: It comes with 3-state outputs, allowing the flip-flops to either hold a binary value, output a high impedance state, or actively drive a logic level, making it versatile for bus-oriented systems.
  • High-Speed Performance: Operating under the CMOS technology, the CD74HC564M ensures high-speed performance with a balanced trade-off between power consumption and speed.
  • Wide Operating Voltage: The device is designed to function over a broad voltage range, from 2V to 6V, catering to diverse power requirements in different systems.
  • Low Power Consumption: The low power consumption characteristic of CMOS technology makes it an ideal choice for battery-operated and power-sensitive applications.

Package and Temperature Range

The CD74HC564M is available in a standard SOIC-20 package, which is suitable for surface-mount technology (SMT) and is compatible with automated assembly processes. Additionally, it operates over an extended industrial temperature range, ensuring reliability and stability across various environmental conditions.

Applications

With its versatile features, the CD74HC564M is well-suited for a range of applications, including:

  • Data storage and transfer in computer systems
  • Buffering and interfacing in bus-oriented systems
  • Communication systems
  • Control systems
  • Portable and battery-operated devices

In summary, the Texas Instruments CD74HC564M is a reliable and high-performance component that is vital for modern digital electronics requiring efficient data handling and storage capabilities. Its adaptability to various voltage levels and low power consumption make it an excellent choice for designers looking to optimize their systems for both performance and energy efficiency.

You May Also Be Interested in

ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,135 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess