The CD74HC74 is a high-speed CMOS logic dual positive-edge-triggered D-type flip-flop integrated circuit, produced by the renowned semiconductor manufacturer Texas Instruments (TI). This device is part of TI's extensive range of logic chips, known for their reliability and performance in a wide variety of electronic applications.
Key Features
- Logic Type: Dual D-Type Flip-Flop with Set and Reset
- Operating Voltage: 2V to 6V, accommodating a variety of logic levels and making it suitable for battery-operated and low-voltage applications.
- High-Speed Performance: Typical shift frequency of 70 MHz at 5V, ensuring swift response in critical timing applications.
- Low Power Consumption: The CD74HC74 features a low power consumption design, which is ideal for energy-sensitive projects.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which is beneficial for interfacing with other standard logic families.
- Pin Configuration: Available in standard 14-pin packages such as PDIP, SOIC, and TSSOP, providing flexibility for various PCB designs.
Applications
The CD74HC74 is versatile and can be used in numerous applications. It is commonly utilized in data storage, data transfer, and various sequential logic operations. Its dual flip-flop design makes it suitable for implementing shift registers, counters, and toggle circuits. Moreover, it is often found in control systems, digital electronics, and other circuits where reliable bistable states are required.
Quality and Support
Texas Instruments is committed to delivering high-quality products. The CD74HC74 is manufactured to stringent standards, ensuring consistent performance and durability. TI also provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the CD74HC74 into your projects.
Ordering Information
To obtain the CD74HC74, you can visit the Texas Instruments website or contact authorized distributors. Be sure to select the appropriate package and temperature range for your application needs.