EN
  • EN
  • DE

CD74HCT137MT

Part No CD74HCT137MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 3-8 LINE DECODER/DEMUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028480-CD74HCT137MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT137MT CAD Model

Description

Product Overview: CD74HCT137MT from Texas Instruments

The CD74HCT137MT is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the most trusted names in the electronics industry. This particular chip is a member of the High-Speed CMOS Logic family and offers a 3-to-8 line decoder/demultiplexer with address latches. The device is well-suited for a variety of applications that require high-speed decoding or demultiplexing of digital signals.

Constructed with advanced silicon-gate CMOS technology, the CD74HCT137MT provides significant improvements in performance over its predecessors, with lower power consumption and enhanced speed. It operates with a supply voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels, and is therefore ideal for interfacing with older logic families or systems operating at these levels.

The functionality of the CD74HCT137MT includes three binary select inputs (A, B, and C), which determine which one of the eight output lines (Y0 to Y7) will be activated. Additionally, it features an active-low enable input (G1) and an active-high enable input (G2A/G2B) that further control the demultiplexing operation. The presence of latches for the address inputs allows the device to be used in a memory addressing application where stability is required during the addressing interval.

Engineered for robustness, the CD74HCT137MT is capable of driving up to 10 LSTTL loads, which translates to a high fan-out capacity. This makes it an excellent choice for use in complex digital systems where multiple devices may need to be driven by a single output signal. The chip also features balanced propagation delay and transition times, which ensure reliable and consistent performance across all outputs.

Available in a compact surface-mount package, the CD74HCT137MT is designed for efficient use of board space, making it suitable for high-density applications. Whether you're designing data routing, memory decoding, or control logic systems, the CD74HCT137MT from Texas Instruments offers the performance and reliability needed for demanding digital environments.

For detailed specifications and application notes, designers and engineers should consult the official Texas Instruments datasheets and product guides to ensure proper usage and integration of the CD74HCT137MT into their projects.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0500 $52.5000
120+ $0.8616 $103.3920
180+ $0.8347 $150.2460
250+ $0.8077 $201.9250
325+ $0.7808 $253.7600
430+ $0.7000 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess