EN
  • EN
  • DE

CD74HCT367M

Part No CD74HCT367M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT367
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577700-CD74HCT367M
Ultra Librarian 3D Model Ultra Librarian CD74HCT367M CAD Model

Description

Product Overview: CD74HCT367M from Texas Instruments

The CD74HCT367M is a high-speed CMOS Logic Hex Non-Inverting Buffer and Line Driver with 3-State Outputs, manufactured by Texas Instruments. This integrated circuit is designed to meet the stringent requirements of today's high-speed digital systems. It provides a robust buffering solution with six independent non-inverting buffers, each with a separate output-enable (OE) control.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs.
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels.
  • High Output Current: -32mA / 32mA, ensuring reliable driving of heavy loads.
  • Operating Temperature: -55°C to 125°C, suitable for industrial applications.
  • Package: SOIC with 16 pins, providing a compact form factor.
  • Logic Family: HCT, offering TTL input and CMOS output compatibility.

Applications

The CD74HCT367M is ideal for a variety of digital applications where buffer and line driving capabilities are required. It is commonly used in:

  • Bus driving where high current sinking capability is required.
  • Memory address driving for improved performance and reliability.
  • Interfacing between different voltage levels within a digital system.
  • Signal buffering in data communication systems.

Performance and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT367M is no exception. This product is designed to deliver high-speed performance while maintaining low power consumption. Its 3-state outputs contribute to bus line control, making it an excellent choice for bus-oriented systems. The device's balanced propagation delays and transition times ensure that it operates efficiently and predictably in fast digital circuits.

With its robust design and versatile functionality, the CD74HCT367M is a crucial component for designers who require a reliable solution for buffering and driving lines in their high-speed digital applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2563 $50.2520
100+ $1.0309 $103.0900
155+ $0.9986 $154.7830
210+ $0.9664 $202.9440
270+ $0.9342 $252.2340
360+ $0.8376 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess