The CD74HCT367M96G4 is a high-speed CMOS Logic Hex Buffer and Line Driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is specifically engineered to address the needs for buffering and driving bus lines or buffer memory address registers. Its robust design ensures compatibility with standard HCT logic while providing the benefits of high noise immunity and low power consumption inherent to CMOS technology.
Key Features
- Logic Type: Hex Buffer, Line Driver with 3-state outputs
- Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V systems
- Operating Temperature: -55°C to 125°C, ensuring reliability across a wide range of environmental conditions
- Output Drive Capability: Capable of driving 15 LSTTL loads, providing ample current for most applications
- Package: Supplied in a 16-pin SOIC package, allowing for compact circuit designs
- Logic Family: HCT logic, ensuring compatibility with TTL logic levels
- Propagation Delay Time: Fast propagation delay, which is critical for high-speed operations
Applications
The CD74HCT367M96G4 is versatile and can be employed in a variety of electronic applications. It is commonly used in:
- Buffering and driving bus lines in computing systems
- Interfacing and signal buffering between different logic families
- Memory address registers in high-performance data systems
- General-purpose logic applications requiring high drive capability
Quality and Reliability
Texas Instruments is committed to delivering products of the highest quality and reliability. The CD74HCT367M96G4 is no exception, as it undergoes rigorous testing and quality assurance measures to meet the stringent requirements of the electronics industry. With its advanced design and manufacturing process, this product is a reliable choice for critical applications where performance and durability are paramount.
Ordering and Packaging Information
The CD74HCT367M96G4 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales representatives.