EN
  • EN
  • DE

CD74HCT374E

Part No CD74HCT374E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1160393-CD74HCT374E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT374
Introduction Date February 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT374E CAD Model

Description

The CD74HCT374E is a high-speed CMOS Logic Octal D-Type Flip-Flop with 3-state outputs from Texas Instruments. This integrated circuit is designed to provide the functionality of the high-speed CMOS, HCT family logic level. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Function: Octal D-Type
  • Setup Time: 20ns at 4.5V, 16ns at 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: PDIP-20
  • Propagation Delay Time: 13 ns at 4.5V, 10 ns at 6V
  • Supply Voltage Range: 4.5V to 5.5V

Product Description

The CD74HCT374E features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs load and reset all flip-flops simultaneously. When the clock input is at either the HIGH or LOW state, the Q output will meet the setup and hold times on the D input before the LOW-to-HIGH clock transition. The 3-state outputs (Q) are controlled by the output enable (OE) input. When OE is LOW, the outputs are in 2-state mode. When OE is HIGH, the outputs are in the high-impedance state.

This device is fabricated with silicon gate CMOS technology which gives it the inherent advantage of high speed operation. While the CD74HCT374E is functionally and pin compatible with the LS-TTL 74LS374, it has the speed of bipolar FET devices and significantly reduced power consumption of the CMOS technology.

Typically used in applications where high-speed, reliable, and low-power consumption memory storage is necessary, the CD74HCT374E is a versatile component that enhances the performance of a wide range of devices across various electronic segments.

Applications

  • Buffer Registers
  • I/O Ports
  • Bidirectional Bus Drivers
  • Working Registers
  • Control Registers

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6610 $52.8800
185+ $0.5424 $100.3440
290+ $0.5255 $152.3950
395+ $0.5085 $200.8575
510+ $0.4916 $250.7160
685+ $0.4407 $301.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess