EN
  • EN
  • DE

CD74HCT4538E

Part No CD74HCT4538E
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 23ns
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160411-CD74HCT4538E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT4538
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT4538E CAD Model

Description

The CD74HCT4538E from Texas Instruments is a high-speed, silicon-gate CMOS device that features two precision monostable multivibrators. This integrated circuit is designed to operate with a wide range of input and output voltages, making it a versatile component for various timing applications within digital systems. The CD74HCT4538E is part of the high-speed CMOS logic family, ensuring compatibility with other CMOS and TTL logic families when interfacing is required.

Key Features

  • Wide Voltage Range: The device can operate on a voltage range of 4.5V to 5.5V, making it suitable for 5V systems.
  • High-Speed Operation: It offers high-speed performance, which is typically greater than the standard CMOS devices.
  • Dual Monostable Multivibrators: Each multivibrator has its own set/reset, output, and trigger inputs, providing flexibility in application design.
  • Precision Timing: The timing is precise and highly stable, ensuring reliable performance for critical timing applications.
  • Retriggerable/Non-retriggerable Operation: It offers the option for both retriggerable and non-retriggerable operation, enhancing its utility for a broader range of timing functions.
  • Temperature Stability: The timing parameters are guaranteed over the full temperature range, providing consistent performance in varying environmental conditions.
  • Direct Replacement: It can be used as a direct replacement for the 4538B type, offering an easy upgrade path.

Applications

The CD74HCT4538E is ideal for use in applications that require precise timing, such as pulse shaping, timing delays, and in the generation of time-delayed functions. Its applications span across various fields including:

  • Telecommunications
  • Computers and computer peripherals
  • Instrumentation
  • Industrial control systems
  • Data processing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT4538E is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. This product is available in a standard 16-pin DIP package, making it easy to integrate into existing designs.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess