The CD74HCT541M is a high-speed CMOS logic octal buffer and line driver designed to interface with 5V systems. Manufactured by Texas Instruments, this integrated circuit is part of the 'HCT' family, which signifies high-speed CMOS technology with TTL compatibility. The CD74HCT541M is specifically crafted to drive highly capacitive or relatively low-impedance loads while maintaining the speed and power efficiency of CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Package / Case: SOIC-20
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to 125°C
- Supply Voltage: 4.5V to 5.5V
- Output Current: High performance, with 6mA (typical) output drive at 5V
- Propagation Delay Time: Fast propagation delay times, ensuring rapid response for critical applications
Applications
The CD74HCT541M is versatile in its applications, thanks to its robust design and compatibility with TTL logic levels. It is commonly used in:
- Bus driver interfaces
- Memory driving
- Input/output port driving for microprocessors
- Data transmission lines
Quality and Reliability
Known for its reliability, the CD74HCT541M adheres to the stringent quality standards set by Texas Instruments. It is designed to withstand the demanding conditions of industrial and commercial applications. The device's performance is characterized over the full military temperature range of -55°C to 125°C, ensuring operation in extreme environments.
Environmental Compliance
The CD74HCT541M is RoHS compliant, meaning it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances in electrical and electronic equipment.
With its combination of high drive capability, speed, and TTL compatibility, the CD74HCT541M from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.