EN
  • EN
  • DE

CD74HCT573M96

Part No CD74HCT573M96
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT LATCH TRANSP 3/ST 20-SOIC / Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 35ns
Current - Output High, Low 6mA, 6mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771418-CD74HCT573M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT573
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT573M96 CAD Model

Description

Product Overview: CD74HCT573M96 from Texas Instruments

The CD74HCT573M96 is a high-speed CMOS Logic Octal Transparent Latch with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is a part of TI's high-speed HCT family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory. With its octal transparent latch feature, it allows data to flow from the input to the output when the latch enable (LE) input is high, and latches the data when LE is low.

The device comes in a 20-pin SOIC package, offering a compact footprint for space-conscious applications. The CD74HCT573M96 operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels, and it also features a low power consumption which is typical for CMOS devices. This makes it an excellent choice for interfacing with microprocessors or microcontrollers within 5V systems.

The 3-state outputs of the CD74HCT573M96 are controlled by the output enable (OE) input. When OE is low, the device's outputs are active and reflect the data set at the inputs. When OE is high, the outputs are in a high impedance state, which effectively disconnects them from the bus. This feature allows for multiple devices to be connected to the same output bus without interference, providing an efficient and flexible bus management system.

The CD74HCT573M96 boasts a high fan-out capability and provides a balanced propagation delay and transition times. This ensures reliable and fast operation, which is essential for high-speed digital systems. The device also includes input protection that shields it from static discharge and transient excess voltage, increasing its robustness and longevity in demanding environments.

In summary, Texas Instruments' CD74HCT573M96 is a versatile and reliable component for digital systems requiring high-speed octal latches with 3-state outputs. With its compatibility with TTL levels, low power consumption, and robust protection features, it stands as a smart choice for designers looking to create efficient and reliable digital logic systems.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4780 $51.7300
85+ $1.2127 $103.0795
130+ $1.1748 $152.7240
180+ $1.1369 $204.6420
230+ $1.0990 $252.7700
305+ $0.9853 $300.5165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,296 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess