EN
  • EN
  • DE

CDC2351QDBRG4

Part No CDC2351QDBRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 Automotive 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Frequency - Max 100MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 771428-CDC2351QDBRG4
Popularity Medium
Supply and Demand Status Limited
Family Name CDC2351
Introduction Date June 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDC2351QDBRG4 CAD Model

Description

The CDC2351QDBRG4 is a high-performance, low-skew, low-jitter clock driver from Texas Instruments designed to distribute high-speed signals with precision. This device is part of the Clock Distribution family and is ideal for applications that require multiple outputs and a stable clock signal, such as data communications, telecommunications, and server farms.

Key Features

  • Low Skew: Ensures minimal timing difference between output clocks, which is critical for maintaining data integrity in high-speed digital systems.
  • Multiple Outputs: Provides multiple buffered outputs of a single input clock signal, allowing for broad distribution across a system.
  • Low Jitter: Maintains signal integrity by reducing the deviation from true periodicity of the clock signal, which is essential for reliable operation at high data rates.
  • Wide Operating Range: Operates over a broad range of frequencies and supply voltages, offering flexibility for various design specifications.
  • Advanced Packaging: Comes in a compact QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications

The CDC2351QDBRG4 is versatile and can be used in a wide array of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Server and storage systems that require synchronized clock distribution
  • High-performance computing and data centers
  • Telecommunications infrastructure including base stations and network clocks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDC2351QDBRG4 is no exception. This product is built to meet the high standards expected in professional environments, ensuring stable operation and longevity.

Technical Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design guides, to assist with the integration of the CDC2351QDBRG4 into their projects. Texas Instruments also provides customer support and a community forum for further assistance and knowledge sharing.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess