EN
  • EN
  • DE

CDC2509BPWRG4

Part No CDC2509BPWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDC2509
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577857-CDC2509BPWRG4
Ultra Librarian 3D Model Ultra Librarian CDC2509BPWRG4 CAD Model

Description

The CDC2509BPWRG4 is a high-performance clock buffer from Texas Instruments, designed to meet the stringent requirements of today's advanced digital systems. This device is part of the Clock Distribution family, offering a solution for distributing a single clock input to multiple destinations with minimal skew and signal degradation.

Key Features

  • Multiple Outputs: The CDC2509BPWRG4 provides nine outputs, allowing for broad distribution of the input clock signal across various subsystems within the application.
  • Low Skew: This clock buffer is engineered to ensure low skew between outputs, which is critical for maintaining the timing integrity of digital signals in high-speed systems.
  • Wide Operating Voltage Range: It operates over a wide voltage range, making it suitable for various logic levels and providing design flexibility.
  • Advanced Packaging: Packaged in a TSSOP (Thin Shrink Small Outline Package), the CDC2509BPWRG4 is optimized for space-saving on PCBs and ensures reliable thermal performance.

Applications

The versatility of the CDC2509BPWRG4 makes it an ideal choice for a range of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Data storage systems
  • Servers and workstations
  • Industrial control systems

Technical Specifications

With its robust design and technical prowess, the CDC2509BPWRG4 boasts the following specifications:

  • Supply Voltage (V<sub>CC): 3.3V ±0.3V or 5V ±0.5V
  • Operating Temperature Range: -40°C to 85°C
  • Output Frequency Range: Up to 133 MHz
  • Package: 24-pin TSSOP

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CDC2509BPWRG4 is no exception, undergoing rigorous testing to ensure reliability and performance that meets or exceeds industry standards.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9184 $52.5312
42+ $2.3946 $100.5732
65+ $2.3197 $150.7805
90+ $2.2449 $202.0410
116+ $2.1701 $251.7316
155+ $1.9456 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess