EN
  • EN
  • DE

CDCM6208V2GRGZT

Part No CDCM6208V2GRGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 800MHZ 8 OUPUT 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
PLL Yes with Bypass
Input CML, LVCMOS, LVDS, LVPECL, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 1.71 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1028776-CDCM6208V2GRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCM6208V2GRGZT CAD Model

Description

Product Overview: CDCM6208V2GRGZT

The CDCM6208V2GRGZT is a highly versatile, low-jitter frequency synthesizer from Texas Instruments that provides exceptional performance for a wide range of applications. This advanced clock generator integrates multiple PLLs (Phase-Locked Loops) and VCOs (Voltage-Controlled Oscillators) to offer a flexible solution for system clocking requirements.

Key Features

  • Multiple Outputs: The device features eight configurable outputs that can be programmed to generate different frequencies, making it suitable for various digital applications.
  • Low Jitter Performance: With its low phase noise and jitter characteristics, the CDCM6208V2GRGZT ensures high signal integrity, which is critical for high-speed communication systems, data converters, and other sensitive electronics.
  • Flexible Input Frequency Range: It supports a wide range of input frequencies, allowing it to work with various reference clocks, thereby simplifying system design and integration.
  • Programmable via I2C or SPI: The device can be programmed through either I2C or SPI interfaces, offering ease of use and compatibility with most microcontrollers and processors.
  • Power Efficiency: Designed for power-sensitive applications, it operates with low power consumption without compromising performance.

Applications

The CDCM6208V2GRGZT is ideal for a multitude of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Wireless Infrastructure
  • Data Acquisition Systems
  • Test and Measurement Instruments
  • High-performance Computing and Servers

Product Specifications

The device comes in a compact 48-VQFN (7x7) package and operates over an industrial temperature range. Its robust design ensures reliable operation in challenging environments, making it a preferred choice for designers looking for a high-quality clock solution.

Conclusion

With its combination of performance, flexibility, and power efficiency, the CDCM6208V2GRGZT from Texas Instruments stands out as an exceptional clock generation solution for modern electronic systems. Its programmability and multiple outputs simplify design efforts and provide the versatility needed to meet the stringent requirements of a broad array of applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7217 $55.4434
5+ $22.7461 $113.7305
7+ $22.0352 $154.2464
10+ $21.3244 $213.2440
13+ $20.6136 $267.9768
17+ $18.4812 $314.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess