EN
  • EN
  • DE

CDC2509PW

Part No CDC2509PW
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160547-CDC2509PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC2509PW CAD Model

Description

The CDC2509PW from Texas Instruments is a high-performance, precision clock driver designed for use in a wide range of digital systems. With its ability to distribute a single input clock to multiple outputs with minimal skew, the CDC2509PW is an ideal solution for synchronizing operations in complex electronics, such as servers, communication systems, and advanced computing devices.

Key Features

  • Low Skew: The device provides low output-to-output skew, which ensures that clock signals are distributed with high precision and consistency across all outputs.
  • Multiple Outputs: It features nine outputs that can drive up to nine different components, allowing for broad distribution of the clock signal within the system.
  • Input Frequency Range: The CDC2509PW can handle a wide range of input frequencies, making it versatile for various applications.
  • Operating Temperature: The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Power Supply: It is compatible with a 3.3V power supply, which is standard in many electronic systems.

Applications

The CDC2509PW is suitable for numerous applications, including but not limited to:

  • Server motherboards
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunications infrastructure
  • High-speed computing and processing units

Package and Quality

The CDC2509PW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is known for its compact size and excellent thermal performance. This packaging makes the device suitable for space-constrained applications while still providing the necessary heat dissipation for reliable operation. Texas Instruments is committed to delivering high-quality products, and the CDC2509PW is no exception, meeting stringent industry standards for performance and durability.

Ordering Information

To order the CDC2509PW or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the latest datasheets for detailed specifications and application notes to make the most of this advanced clock driver in your designs.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess