EN
  • EN
  • DE

CDC5801ADBQR

Part No CDC5801ADBQR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MLT/DIV LOW JTTR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PLL Multiplier/Divider IC 500MHz 1 24-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-SSOP
Family Name CDC5801
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-19401-1-ND, -CDC5801ADBQR-NDR, CDC5801ADBQRG4, 296-19401-1, -CDC5801ADBQRG4-NDR, 296-19401-2, -296-19401-1, 296-19401-6, -CDC5801ADBQRG4, CDC5801ADBQRG4-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915192-CDC5801ADBQR
Ultra Librarian 3D Model Ultra Librarian CDC5801ADBQR CAD Model

Description

The Texas Instruments CDC5801ADBQR is a high-performance, low-skew, 1-to-8 Clock Distribution Chip that is designed to meet the demanding requirements of synchronous systems. With its advanced features and robust design, this clock buffer is ideal for distributing a single clock input to multiple destinations with minimal signal degradation.

Key Features

  • Precision Timing: The CDC5801ADBQR ensures precise clock timing distribution with low skew, which is critical for maintaining the integrity of digital signals in synchronous systems.
  • Multiple Outputs: It provides eight outputs from a single input, making it an efficient solution for systems requiring multiple synchronized clocks.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power, thereby reducing the overall power consumption of the system.
  • Wide Operating Temperature Range: This device functions reliably over a broad range of temperatures, making it suitable for various industrial and commercial applications.
  • Compatibility: The CDC5801ADBQR is compatible with various types of clock signals, including crystal, LVCMOS, and LVTTL levels, providing versatility in different system designs.

Applications

The Texas Instruments CDC5801ADBQR is widely used in a range of applications, such as:

  • Networking equipment, including routers and switches
  • Telecommunication infrastructure
  • Data storage systems
  • Servers and high-performance computing
  • Industrial control systems

Technical Specifications

The CDC5801ADBQR comes in a compact QSOP (Quarter Size Outline Package) form factor and operates over a supply voltage range of 3.3V. With its advanced PLL (Phase-Locked Loop) circuitry, it maintains low jitter and high stability, which is essential for high-speed digital systems.

Quality and Reliability

As with all Texas Instruments products, the CDC5801ADBQR is manufactured to the highest quality standards, ensuring longevity and reliability in the field. It is also supported by comprehensive technical documentation and TI's expert support team.

Ordering Information

To order the CDC5801ADBQR or to obtain more information about this clock distribution chip, visit the Texas Instruments website or contact an authorized distributor. Ensure that you refer to the correct product code (CDC5801ADBQR) to avoid any confusion with similar products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5551 $52.8857
17+ $6.1991 $105.3847
25+ $6.0054 $150.1350
35+ $5.8117 $203.4095
45+ $5.6179 $252.8055
60+ $5.0368 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess