EN
  • EN
  • DE

CDCE421RGER

Part No CDCE421RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CRYSTAL OSCILLATR CLCK 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock Generator
Input LVCMOS, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 1.2GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1028722-CDCE421RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCE421RGER CAD Model

Description

The CDCE421RGER is a high-performance, programmable clock synthesizer developed by Texas Instruments, designed to meet the stringent requirements of modern electronic systems. This versatile device is capable of generating a high-quality, low-jitter clock output, which is essential for various applications in telecommunications, computing, and consumer electronics.

Key Features

  • Programmable Clock Synthesis: The CDCE421RGER offers a wide range of programmable options to generate the desired clock frequency, making it highly adaptable to specific design requirements.
  • Low Jitter Performance: It ensures low phase noise and jitter, which is critical for high-speed digital signal processing and can significantly enhance system performance.
  • Versatile Output Configurations: This device can provide various output types, including LVPECL, LVDS, and HCSL, allowing for compatibility with different interface standards.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) facilitates stable frequency synthesis, which is essential for maintaining signal integrity in complex electronic systems.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it suitable for integration into a broad range of low-power applications.
  • Industrial Temperature Range: The CDCE421RGER is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The CDCE421RGER is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations.
  • High-speed data acquisition systems.
  • Test and measurement equipment.
  • High-definition video and broadcast systems.
  • Server and storage platforms.

Package and Quality

This device is offered in a compact 24-pin VQFN (RGE) package, optimized for minimal footprint and ease of PCB design. Texas Instruments is committed to delivering high-quality products, and the CDCE421RGER is no exception, meeting rigorous industry standards for performance and reliability.

For designers and engineers looking for a reliable clock solution, the CDCE421RGER from Texas Instruments provides the flexibility, performance, and quality required for today's advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7489 $58.7445
11+ $9.6402 $106.0422
17+ $9.3389 $158.7613
23+ $9.0377 $207.8671
29+ $8.7364 $253.3556
39+ $7.8326 $305.4714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess