EN
  • EN
  • DE

CDCE62002RHBR

Part No CDCE62002RHBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Four Output Clock Generator/Jitter Cleaner With Integrated Dual VCOs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input LVCMOS, LVDS, LVPECL, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.175GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
RoHS State Request Verification
Win Source Part Number 1160607-CDCE62002RHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCE62002
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCE62002RHBR CAD Model

Description

Introducing the CDCE62002RHBR Clock Generator from Texas Instruments

The CDCE62002RHBR is a highly versatile, low-jitter clock generator and synthesizer designed to meet the stringent requirements of communication, test and measurement, and data acquisition systems. Manufactured by the renowned Texas Instruments, this device is engineered to deliver exceptional performance and reliability for a range of applications.

Key Features

  • Precision Clock Synthesis: At the heart of the CDCE62002RHBR lies a state-of-the-art PLL (Phase-Locked Loop) technology that offers low-jitter clock synthesis, ensuring signal integrity and timing precision for high-speed digital systems.
  • Four Configurable Outputs: The device provides four low-noise configurable outputs that can be programmed to generate different frequencies, making it a flexible solution for various design requirements.
  • Wide Frequency Range: With an impressive frequency range, the CDCE62002RHBR can generate clock signals suitable for a multitude of applications, from low-frequency control tasks to high-frequency data processing.
  • Programmable via I2C or SPI: The clock generator can be easily programmed using either I2C or SPI interfaces, allowing for seamless integration into existing designs and easy configuration for specific use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the CDCE62002RHBR operates with minimal power consumption, making it ideal for portable and energy-sensitive applications.
  • Robust Package: Encased in a compact QFN-32 package, the device is both space-saving and durable, offering reliable performance in various environmental conditions.

Applications

The CDCE62002RHBR is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, backhaul equipment)
  • Wired communications (e.g., routers, switches, network cards)
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed digital signal processing

With its robust feature set and flexible configuration options, the CDCE62002RHBR from Texas Instruments stands out as a top choice for designers and engineers looking for a reliable clock generation solution. Its precision, low jitter, and programmability make it an indispensable component for systems requiring high-performance timing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2088 $56.0440
11+ $9.1970 $101.1670
17+ $8.9096 $151.4632
24+ $8.6222 $206.9328
30+ $8.3348 $250.0440
41+ $7.4725 $306.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,148 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess