EN
  • EN
  • DE

CDCE813QPWRDN

Part No CDCE813QPWRDN
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PROTOTYPE / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1172157-CDCE813QPWRDN
Ultra Librarian 3D Model Ultra Librarian CDCE813QPWRDN CAD Model

Description

Product Overview: CDCE813QPWRDN from Texas Instruments

The CDCE813QPWRDN is a top-notch clock synthesizer and jitter cleaner product from Texas Instruments, designed to meet the stringent demands of high-performance digital systems. This device is part of the CDCE813 family, which is renowned for its ability to generate multiple high-quality clock signals with low jitter and phase noise, thereby improving the integrity and reliability of digital signals within electronic systems.

Key Features

  • Multiple Outputs: The device offers three programmable outputs that can be configured to provide different clock frequencies, making it versatile for various applications.
  • Low Jitter Performance: With its exceptional jitter cleaning capabilities, the CDCE813QPWRDN ensures that clock signals are delivered with minimal noise, which is crucial for applications requiring high-speed data transfers and stable operation.
  • Flexible Voltage Operation: This device operates over a wide range of supply voltages, allowing it to be integrated into systems with varying power requirements.
  • Programmable PLL: The Phase-Locked Loop (PLL) can be programmed via an I2C interface, providing designers with the flexibility to adjust the frequency and other parameters to suit specific application needs.
  • Power-Saving Modes: It includes power-saving features such as the Power-Down mode, which reduces power consumption when the device is not in active use.

Applications

The CDCE813QPWRDN is ideal for a wide range of applications that require reliable and precise clock signals. These include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Data storage systems
  • High-performance computing
  • Industrial and medical electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCE813QPWRDN is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance over the device's lifespan. Additionally, the device is available in a compact TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

In conclusion, the CDCE813QPWRDN from Texas Instruments represents a sophisticated solution for systems that require multiple, stable, and low-jitter clock signals. Its programmability, low power consumption, and robust performance make it an ideal choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9556 $51.4228
31+ $3.2457 $100.6167
48+ $3.1442 $150.9216
66+ $3.0428 $200.8248
85+ $2.9414 $250.0190
114+ $2.6371 $300.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess