EN
  • EN
  • DE

CDCE949

Part No CDCE949
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Programmable 4-PLL VCXO Clock Synthesizer with 1.8V, 2.5V and 3.3V LVCMOS Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160616-CDCE949
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCE949 CAD Model

Description

Product Overview: CDCE949 from Texas Instruments

The CDCE949 is a cutting-edge programmable clock synthesizer developed by Texas Instruments, designed to meet the stringent requirements of complex digital systems. This high-performance IC is capable of synthesizing up to nine low-jitter clock outputs, from a single input frequency. The device is highly versatile and can be used in a wide array of applications, ranging from digital consumer electronics to telecommunications and industrial systems.

At the heart of the CDCE949 lies a Phase-Locked Loop (PLL) core, which provides stable and accurate clock signals for various subsystems. This PLL core is programmable and can be configured to generate multiple non-integer-related frequencies, which is crucial for systems requiring a mix of different clock domains.

Key Features:

  • Integrated PLL for low-jitter clock synthesis.
  • Up to 9 programmable clock outputs with individual divider settings.
  • Wide range of output frequencies, from 10 MHz to 230 MHz.
  • Supports various input frequencies and types, including crystal, LVCMOS, or differential signals.
  • Non-volatile EEPROM memory for configuration storage.
  • I2C interface for in-system programmability and control.
  • Advanced features such as Spread Spectrum Clocking (SSC) for EMI reduction.

The CDCE949's EEPROM allows for the storage of user-defined configurations, which can be automatically loaded upon power-up, thus simplifying system initialization and reducing startup time. Additionally, the I2C interface enables real-time adjustments and fine-tuning of the clock parameters, making it an ideal choice for systems that require dynamic clock management.

The device's spread spectrum clocking feature is particularly beneficial in applications sensitive to electromagnetic interference (EMI), as it helps to disperse energy over a broader frequency range, thereby reducing EMI peaks.

With its blend of flexibility, precision, and ease of use, the CDCE949 from Texas Instruments stands out as a premier solution for designers looking to optimize their clocking architecture while maintaining signal integrity across multiple clock domains.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1528 $50.0696
18+ $5.8689 $105.6402
27+ $5.6855 $153.5085
37+ $5.5021 $203.5777
48+ $5.3187 $255.2976
63+ $4.7685 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess