Product Overview: CDCLVD1208RHDR VQFN28 by Texas Instruments
The CDCLVD1208RHDR from Texas Instruments is a high-performance, low-jitter clock buffer designed to meet the demanding requirements of today's high-speed digital systems. Encased in a compact VQFN-28 (Very Thin Quad Flat No-Lead) package, this clock buffer is an ideal solution for applications that require multiple low-jitter clock outputs with minimal footprint on the PCB.
Key Features
- Multiple Outputs: The CDCLVD1208RHDR provides 8 low-jitter LVDS (Low Voltage Differential Signaling) outputs, allowing for robust signal integrity in noisy environments.
- Low Jitter Performance: Engineered for precision, this device offers exceptionally low additive phase jitter, typically less than 50 fs (femtoseconds), making it suitable for high-performance applications such as telecommunications, data communications, and high-speed data acquisition systems.
- Flexible Input Interface: The device supports a wide variety of input clock types, including LVPECL, LVDS, HCSL, or CML, offering versatility for different design requirements.
- Programmable Output Voltage: Users can program the output voltage levels to be compatible with various logic standards, providing greater flexibility in interfacing with different ICs.
- Power Supply: It operates on a single 3.3V power supply, which simplifies the power design of the system.
- Industrial Temperature Range: The CDCLVD1208RHDR is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
Applications
The CDCLVD1208RHDR is suitable for a wide array of applications, including but not limited to:
- Data communication equipment
- Telecommunication infrastructure
- High-speed data acquisition systems
- Networking equipment such as routers and switches
- Test and measurement equipment
With its high-performance capabilities and compact size, the CDCLVD1208RHDR from Texas Instruments is an excellent choice for designers looking to optimize their system's clock distribution with precision and reliability. Its robust feature set ensures that it can be integrated into a variety of high-speed digital applications, delivering the performance required for today's fast-paced technological landscape.