EN
  • EN
  • DE

CDCLVP215RHBR

Part No CDCLVP215RHBR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 3.5GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name CDCLVP215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23938-1, 296-23938-6-NDR, 296-23938-2, 296-23938-6, 296-23938-1-NDR, 296-23938-2-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915197-CDCLVP215RHBR
Ultra Librarian 3D Model Ultra Librarian CDCLVP215RHBR CAD Model

Description

The CDCLVP215RHBR is a high-performance, low-skew, dual 1:5 LVPECL/LVDS clock buffer designed by Texas Instruments to meet the stringent requirements of communication, computing, and data storage markets. This device is particularly well-suited for applications that demand low jitter and tight skew control such as high-speed data transfer, clock distribution networks, and redundant clocking systems.

Key Features

  • Low Skew: The device offers incredibly low output-to-output skew, ensuring synchronous signal distribution and timing integrity across multiple destinations.
  • Multiple Outputs: With dual 1:5 configuration, the CDCLVP215RHBR can distribute one or two input clocks to ten outputs, providing versatility in clock management.
  • Signal Compatibility: It supports both LVPECL and LVDS signal types, allowing for seamless integration into various system designs without the need for additional level-shifting hardware.
  • High Performance: The buffer is designed to operate at high frequencies with minimal additive phase noise, making it ideal for applications requiring high-speed data processing and communication.
  • Power Supply: It operates from a single 3.3V supply, simplifying power supply design and management.
  • Temperature Range: The device is rated for industrial temperature ranges, ensuring reliable operation under varying environmental conditions.

Applications

  • High-speed communication infrastructure
  • Data centers and server farms
  • Networking equipment and routers
  • Test and measurement systems
  • High-performance computing platforms

The CDCLVP215RHBR comes in a compact QFN-32 package and is characterized for operation from -40°C to +85°C. Its robust design and advanced features make it a critical component for system designers looking to enhance clock distribution with high accuracy and minimal signal degradation. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of CDCLVP215RHBR into your next project.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3740 $55.1220
7+ $15.0761 $105.5327
11+ $14.6050 $160.6550
15+ $14.1339 $212.0085
19+ $13.6628 $259.5932
25+ $12.2494 $306.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess