EN
  • EN
  • DE
  • IT

CDCM61004RHBT

Part No CDCM61004RHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Four Output, Integrated VCO, Low-Jitter Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 683.27MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1160666-CDCM61004RHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCM61004
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCM61004RHBT CAD Model

Description

Product Overview: CDCM61004RHBT from Texas Instruments

The CDCM61004RHBT is a highly versatile, low-jitter frequency synthesizer from Texas Instruments that provides exceptional performance for a wide range of applications. This clock generator integrates a Voltage-Controlled Oscillator (VCO) and offers multiple low-skew, low-jitter clock outputs, making it an ideal choice for applications requiring precise clocking solutions.

With an advanced PLL (Phase-Locked Loop) design, the CDCM61004RHBT offers superior phase noise performance, which is critical in high-speed communication systems, data converters, and other sensitive electronic applications. The device is capable of generating clocks with very low jitter, typically less than 1 ps RMS, which ensures reliable operation of high-speed digital systems.

This product supports a wide frequency range, with an input clock frequency from 10 MHz to 800 MHz and an output frequency range from 40 MHz to 1.3 GHz, depending on the configuration. This flexibility allows designers to use the CDCM61004RHBT in various applications, including telecommunications, networking, data acquisition, and industrial automation.

The CDCM61004RHBT comes in a compact 32-VQFN (5x5) package, which is suitable for space-constrained applications. It also features programmable dividers, allowing users to customize the output frequency to their specific needs. Additionally, the device supports both LVPECL and LVDS output types, providing compatibility with a range of interface standards.

For ease of integration, the CDCM61004RHBT is supported by the Texas Instruments' Clock Design Tool software, which helps designers quickly configure the device for their particular requirements. The device operates over a wide temperature range of -40°C to 85°C, ensuring reliable performance in various environments.

In summary, the CDCM61004RHBT from Texas Instruments is a high-performance, flexible clock synthesizer that offers low jitter, wide frequency range, and programmable output options, making it a perfect fit for demanding applications that require precise timing solutions.

You May Also Be Interested in

Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0084 $56.0672
20+ $5.7505 $115.0100
31+ $5.5708 $172.6948
42+ $5.3911 $226.4262
54+ $5.2114 $281.4156
72+ $4.6723 $336.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess