EN
  • EN
  • DE

CDCV855

Part No CDCV855
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 2.5-V PHASE-LOCK LOOP CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160695-CDCV855
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCV855 CAD Model

Description

The Texas Instruments CDCV855 is a high-performance, low-skew clock driver designed to distribute one clock input to five outputs with minimum skew for clock distribution. It is a pivotal component in digital systems where precise timing is crucial, such as in servers, telecommunications, and advanced computing devices.

Key Features

  • Low Skew: The CDCV855 boasts an incredibly low output-to-output skew, which ensures that all clock signals arrive at their destinations simultaneously, thus preserving the integrity of the timing signals throughout the system.
  • Multiple Outputs: With five outputs, the device can drive multiple components, reducing the need for additional clock drivers and simplifying the design of complex systems.
  • High-Speed Operation: This clock driver supports high-frequency operation, making it suitable for systems that require fast clock speeds to maintain efficient data processing and throughput.
  • Compatibility: The CDCV855 is compatible with various logic types, allowing for easy integration into a wide range of digital systems without the need for level-shifting or other interfacing components.
  • Low Power Consumption: The device is designed for low power consumption, which is essential for minimizing heat generation and improving the reliability and longevity of electronic systems.

Applications

  • High-speed digital systems
  • Server and workstation clock distribution
  • Telecommunications infrastructure
  • Data centers and storage networks
  • Industrial and medical electronics

The CDCV855 from Texas Instruments is supplied in a compact package and is characterized for operation from -40°C to 85°C. This robust temperature range ensures reliable performance in a variety of environments, making it a versatile choice for designers looking to optimize the clock distribution in their digital systems. With its blend of performance, power efficiency, and design flexibility, the CDCV855 is an excellent choice for your clock distribution needs.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3513 $52.2156
29+ $3.5703 $103.5387
44+ $3.4588 $152.1872
60+ $3.3472 $200.8320
78+ $3.2356 $252.3768
104+ $2.9009 $301.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess