EN
  • EN
  • DE

CDCV857ADGG

Part No CDCV857ADGG
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number CDCV857
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578012-CDCV857ADGG
Ultra Librarian 3D Model Ultra Librarian CDCV857ADGG CAD Model

Description

The Texas Instruments CDCV857ADGG is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precise timing accuracy. This component is an integral part of complex digital systems where multiple data channels require synchronization to maintain data integrity and system reliability.

Key Features

  • Multiple Outputs: The device features four pairs of differential outputs, providing versatility in connecting to various subsystems.
  • Low Skew: With its low output skew, the CDCV857ADGG ensures that timing mismatches are minimized, enhancing the performance of high-speed digital systems.
  • High Performance: The clock buffer operates at a wide frequency range, making it suitable for a variety of applications, from consumer electronics to industrial automation.
  • Flexible Voltage: It supports a 3.3V supply voltage, providing compatibility with many standard logic levels and reducing the need for additional level translation.

Applications

The CDCV857ADGG is ideal for use in a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs.
  • Telecommunications infrastructure like base stations and signal processing units.
  • High-speed computing and data storage systems.
  • Industrial control systems requiring precise timing for process control.

Package and Quality

This clock buffer is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal management. Texas Instruments' commitment to quality ensures that the CDCV857ADGG is manufactured to the highest standards, delivering reliable performance in even the most demanding environments.

Design Support

Texas Instruments provides comprehensive design support for the CDCV857ADGG, including detailed datasheets, application notes, and design tools. Engineers can access a wealth of resources to facilitate the integration of this clock buffer into their designs, ensuring a smooth and successful product development process.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess