EN
  • EN
  • DE

CDCV857BIDGG

Part No CDCV857BIDGG
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SSTL-II PLL CLK-DRVR 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 013027-CDCV857BIDGG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian CDCV857BIDGG CAD Model

Description

CDCV857BIDGG Precision Clock Driver IC

The CDCV857BIDGG is optimized for precision-driven applications that require a reliable clock distribution network. This device ensures high frequency and low jitter performance, essential for high-demand computing tasks.

  • Applications/Projects:
    • High-performance computing
    • Precision measurement equipment
    • Data center technologies
    • Aerospace and defense systems
  • Features and Benefits:
    • High Frequency Support: Enables faster data processing and throughput in demanding environments.
    • Durable Construction: Built to endure challenging conditions without performance degradation.
    • Minimal Jitter: Ensures the stability of transmitted signals even over long operational periods.
    • CMOS Integration: Seamless compatibility with CMOS-based platforms.
    • Additional Details:
      • Package Type: SSOP
      • Temperature Range: -40°C to 85°C
      • Voltage Supply: 3.3V

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2989 $51.4945
12+ $8.4504 $101.4048
19+ $8.1864 $155.5416
26+ $7.9223 $205.9798
33+ $7.6582 $252.7206
44+ $6.8660 $302.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess