EN
  • EN
  • DE

LT1175IST-5#TR

Part No LT1175IST-5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT223
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746901-LT1175IST-5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1175IST-5#TR CAD Model

Description

Linear Technology's LT1175IST-5#TR Low Dropout Negative Regulator

The LT1175IST-5#TR is a high-performance low dropout negative regulator designed to provide precision voltage control in a wide array of electronic applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this regulator boasts exceptional accuracy, low noise, and robust thermal performance, making it an ideal choice for sensitive analog circuits and power supply designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -5V, which is crucial for applications requiring a stable and reliable negative voltage supply.
  • Low Dropout Voltage: With a low dropout voltage, the LT1175IST-5#TR can maintain regulation with minimal difference between the input and output voltage, thus improving efficiency and allowing operation under a wider range of input voltages.
  • High Output Current: Capable of delivering up to 500mA of output current, this regulator can power a variety of components, from simple sensors to more demanding integrated circuits.
  • Adjustable Current Limit: The built-in current limiting feature protects the regulator and the load from damage due to overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Thermal Protection: The device includes thermal shutdown protection that prevents overheating, ensuring reliable operation even under strenuous conditions.
  • Low Quiescent Current: Its low idle current draw makes it suitable for battery-powered and energy-sensitive applications where power conservation is critical.

Applications

The LT1175IST-5#TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery-operated equipment
  • Negative voltage references
  • Instrumentation
  • Operational amplifier systems

Package Information

The regulator is offered in a surface-mount TO-223 package, designated by the suffix 'IST'. The 'TR' suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, thereby facilitating mass production.

With its precision output, low power dissipation, and robust package, the LT1175IST-5#TR from Linear Technology is a reliable and efficient solution for designers looking to improve the performance and stability of their negative voltage applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6102 $53.0510
12+ $8.7059 $104.4708
18+ $8.4338 $151.8084
25+ $8.1617 $204.0425
32+ $7.8897 $252.4704
43+ $7.0735 $304.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess