EN
  • EN
  • DE

CDCV857BIDGGR

Part No CDCV857BIDGGR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SSTL-II PLL CLK-DRVR 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 079935-CDCV857BIDGGR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CDCV857BIDGGR CAD Model

Description

CDCV857BIDGGR Advanced Clock Distribution Component

The CDCV857BIDGGR is designed to enhance the efficiency and reliability of clock systems, particularly in sophisticated electronic apparatuses. It's an ideal choice for applications that prioritize high-speed operations and accuracy.

  • Applications/Projects:
    • Next-gen computing hardware
    • High-efficiency communication networks
    • Precision-driven automation processes
    • Robust server configurations
  • Features and Benefits:
    • Superior Efficiency: Optimized for maximum output with reduced energy input.
    • Robust Performance: Maintains high-accuracy signal transmission across varied conditions.
    • System Flexibility: Accommodates multiple clock input sources, enabling versatile application design.
    • Temperature Resiliency: Designed to function accurately within extensive temperature ranges.
    • Additional Details:
      • Package Type: SSOP
      • Operating Temperature: -40°C to 85°C
      • Supply Voltage: 3.3V

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5918 $50.3672
10+ $10.3318 $103.3180
15+ $10.0089 $150.1335
21+ $9.6860 $203.4060
27+ $9.3632 $252.8064
36+ $8.3946 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess