EN
  • EN
  • DE

CDCVF25081PWRG4

Part No CDCVF25081PWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 1:8 3.3V PLL CLK-DRVR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 202427-CDCVF25081PWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCVF25081PWRG4 CAD Model

Description

CDCVF25081PWRG4 Description

The CDCVF25081PWRG4 is a versatile clock buffer that offers excellent performance in distributing high-frequency clock signals. This device is designed to handle the requirements of today's advanced computing environments, making it an essential component in various applications.

  • Features<ul>
  • Low jitter performance
  • Wide operating frequency range
  • High noise immunity
  • Benefits<ul>
  • Ensures stable clock distribution
  • Improves system reliability
  • Reduces signal distortion
  • Applications<ul>
  • Telecommunication systems
  • Data centers
  • Server farms
  • Additional Details: The CDCVF25081PWRG4 comes in a TSSOP package, facilitating easy integration into pre-existing PCB designs. Its power-efficient design makes it suitable for battery-powered devices, providing both flexibility and reliability for engineers.

    You May Also Be Interested in

    Renesas Electronics America
    IC CLOCK SYNTHESIZER 64VFQFPN
    Need more? Email Us
    Analog Devices Inc.
    PLL + VCO 1770-2040MHZ
    Need more? Email Us
    Analog Devices Inc.
    IC POWER MANAGEMENT
    Lowest to $270.5224
    Renesas Electronics America
    IC CLOCK GENERATOR 52TQFP
    Need more? Email Us
    Analog Devices Inc.
    IC PLL W/VCO FRACT-N 40SMD
    Need more? Email Us
    AMI SEMICONDUCTOR
    IC CLOCK GENERATOR 8SOIC
    Need more? Email Us
    Renesas Electronics America
    IC SS CLOCK GENERATOR 8SOIC
    Lowest to $3.7836
    Analog Devices Inc.
    IC PLL W/VCO FRACTIONAL-N 40-QFN
    Need more? Email Us
    Analog Devices Inc.
    IC PLL W/VCO FRACTIONAL-N 40-QFN
    Need more? Email Us

    Top Sellers

    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess