EN
  • EN
  • DE

CDCVF310PW

Part No CDCVF310PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:10 200MHZ 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name CDCVF310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-17358-5-ND, -CDCVF310PWG4, 296-17358, -296-17358, 296-17358-5, -296-17358-ND, CDCVF310PWG4-ND, 296-17358-ND, -CDCVF310PWG4-NDR, CDCVF310PWG4, -CDCVF310PW-NDR
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915202-CDCVF310PW
Ultra Librarian 3D Model Ultra Librarian CDCVF310PW CAD Model

Description

Product Overview: CDCVF310PW Clock Buffer from Texas Instruments

The CDCVF310PW is a precision clock buffer from Texas Instruments designed to meet the demanding needs of high-speed digital systems. This device belongs to a family of high-performance clock buffers that offer low additive phase noise, low skew, and low jitter, making them ideal for a variety of applications including communication infrastructure, computing, and high-speed industrial equipment.

The CDCVF310PW is characterized by its ability to distribute one clock input to three outputs with a minimal propagation delay and a maximum output skew of just 250ps. This precise control over timing helps to ensure the synchronized operation of digital circuits, a critical factor in high-speed data processing and communication systems.

Furthermore, the device operates over a wide frequency range and is compatible with various types of clock signals, including HSTL, SSTL, and LVCMOS levels. This versatility allows designers to use the CDCVF310PW in a multitude of scenarios without worrying about signal compatibility issues.

The CDCVF310PW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is both space-saving and suitable for surface mount technology (SMT). Its compact size and footprint make it an excellent choice for densely packed PCBs where space is at a premium.

In terms of power consumption, the CDCVF310PW is designed for low power operation, which is crucial for energy-sensitive applications. Its single 3.3V supply voltage simplifies power design, and the power-down feature allows for additional power conservation when the device is not in use.

Overall, the CDCVF310PW clock buffer from Texas Instruments is a robust solution for designers looking to improve the reliability and performance of their digital systems. Its precise timing characteristics, broad compatibility, and low power consumption make it a valuable component in any high-speed digital design.

Key Features:

  • Low skew: 250ps (maximum)
  • Wide frequency range compatibility
  • Supports HSTL, SSTL, LVCMOS signal levels
  • Space-saving TSSOP-14 package
  • Low power consumption with power-down feature
  • Single 3.3V power supply

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 817 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess