EN
  • EN
  • DE

TDC7201ZAXT

Part No TDC7201ZAXT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC TIME TO DIGITAL CONV 25-NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Time to Flight to Digital Converter
Operating Supply Current 2.7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-NFBGA (4x4)
Win Source Part Number 1106685-TDC7201ZAXT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDC7201ZAXT CAD Model

Description

The TDC7201ZAXT is a sophisticated time-to-digital converter (TDC) designed by Texas Instruments, tailored for ultrasonic sensing measurements, flow meters, and other industrial sensing applications that require precise time interval measurement. This high-resolution converter is capable of measuring time intervals with a resolution of up to 55 picoseconds, which enables extremely accurate distance measurements or timing of events.

Key Features

  • High Resolution: With two built-in TDCs, it offers a resolution of 55 ps on the finest setting, providing high precision in time interval measurement.
  • Versatile Measurement Range: The TDC7201ZAXT supports a wide dynamic range, making it suitable for both short and long-distance measurements.
  • Multiple Measurement Modes: It includes a histogram mode for robust noise filtering and averaging, which is ideal for applications that require stable and repeatable measurements.
  • Low Power Consumption: Designed for battery-powered and portable applications, this TDC ensures efficient power management.

Applications

  • Ultrasonic water and gas flow meters
  • Laser range finders
  • Time-of-flight applications
  • Industrial sensor interfaces

Technical Specifications

Parameter Value
Resolution Up to 55 ps
Measurement Range Up to 4 ns
Supply Voltage 2.5 V to 5.5 V
Interface SPI-compatible serial interface
Package 14-pin WSON

The Texas Instruments TDC7201ZAXT is an integral component for designers looking to integrate precise time-to-digital conversion into their systems. Its high level of accuracy, coupled with low power consumption and versatile application use, makes it a top choice for advanced sensing solutions.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3839 $52.6068
28+ $3.5970 $100.7160
44+ $3.4846 $153.3224
60+ $3.3722 $202.3320
77+ $3.2598 $251.0046
103+ $2.9226 $301.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,090 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess