EN
  • EN
  • DE

CF72259APDB

Part No CF72259APDB
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994759-CF72259APDB
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CF72259APDB CAD Model

Description

The CF72259APDB is a high-performance integrated circuit from Texas Instruments, renowned for its advanced features and capabilities in the field of power management. This product is designed to cater to a wide range of applications, offering exceptional efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The CF72259APDB is engineered to maximize power efficiency, which is crucial for battery-powered devices and applications where energy conservation is a priority.
  • Advanced Regulation: With precision voltage regulation, this product ensures stable power supply to sensitive electronic components, enhancing the performance and longevity of the end application.
  • Flexible Power Management: This device offers multiple power management options, allowing designers to tailor the power delivery to the specific needs of their applications.
  • Compact Design: The CF72259APDB comes in a compact package, making it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the CF72259APDB makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Medical Equipment
  • Industrial Systems
  • Automotive Electronics

Technical Specifications

The CF72259APDB is built with the following technical specifications that highlight its performance capabilities:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify current)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify type)

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The CF72259APDB is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the CF72259APDB into their projects.

You May Also Be Interested in

Rockwell
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess